Lapp Tannehill 53112105 - LAPP SKINTOP® MSR-M-XL Strain Relief Cable Gland - M12 x 1.5 OLF53112105

Description
LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112105. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112105 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M-XL THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.078 - 0.197 CLAMPING RANGE (MM) : 2 - 5 OVERALL LENGTH (IN) : 1.292 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112105. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112105 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M-XL THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.078 - 0.197 CLAMPING RANGE (MM) : 2 - 5 OVERALL LENGTH (IN) : 1.292 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53112105 - LAPP SKINTOP® MSR-M-XL Strain Relief Cable Gland - M12 x 1.5 - OLF53112105 - Lapp Tannehill
Savage, MN, United States
53112105 - LAPP SKINTOP® MSR-M-XL Strain Relief Cable Gland - M12 x 1.5
OLF53112105
53112105 - LAPP SKINTOP® MSR-M-XL Strain Relief Cable Gland - M12 x 1.5 OLF53112105
LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112105. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112105 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M-XL THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.078 - 0.197 CLAMPING RANGE (MM) : 2 - 5 OVERALL LENGTH (IN) : 1.292 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® MSR-M-XL is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness, durability, and long threads are required. LAPP part number 53112105.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112105 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-M-XL THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.078 - 0.197 CLAMPING RANGE (MM) : 2 - 5 OVERALL LENGTH (IN) : 1.292 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112105
Product Name 53112105 - LAPP SKINTOP® MSR-M-XL Strain Relief Cable Gland - M12 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605061R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 127372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.1575 to 0.2756 inch (4 to 7 mm)
View Details
Standard Straight-Through Cable Gland - 4220359 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 2.13 inch (54 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers