Lapp Tannehill 53112014 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 3/8" OLF53112014

Description
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112014. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112014 AVAILABILITY : In Stock SERIES : SKINTOP® MS-NPT THREAD TYPE : NPT THREAD SIZE : 3/8 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.177 - 0.394 CLAMPING RANGE (MM) : 4.5 - 10 OVERALL LENGTH (IN) : 1.564 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112014. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112014 AVAILABILITY : In Stock SERIES : SKINTOP® MS-NPT THREAD TYPE : NPT THREAD SIZE : 3/8 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.177 - 0.394 CLAMPING RANGE (MM) : 4.5 - 10 OVERALL LENGTH (IN) : 1.564 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53112014 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 3/8
Savage, MN, United States
53112014 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 3/8"
OLF53112014
53112014 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 3/8" OLF53112014
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112014. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112014 AVAILABILITY : In Stock SERIES : SKINTOP® MS-NPT THREAD TYPE : NPT THREAD SIZE : 3/8 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.177 - 0.394 CLAMPING RANGE (MM) : 4.5 - 10 OVERALL LENGTH (IN) : 1.564 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112014.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112014 AVAILABILITY : In Stock SERIES : SKINTOP® MS-NPT THREAD TYPE : NPT THREAD SIZE : 3/8 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.177 - 0.394 CLAMPING RANGE (MM) : 4.5 - 10 OVERALL LENGTH (IN) : 1.564 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112014
Product Name 53112014 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 3/8"
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Traction Relief Cable Gland - 4305512 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.97 inch (50 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details