Lapp Tannehill 53112740 - LAPP SKINTOP® MS-M ATEX Strain Relief Cable Gland - M32 x 1.5 OLF53112740

Description
LAPP SKINTOP® MS-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. They are recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 53112740. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112740 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-M ATEX THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.792 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C STATIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® MS-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. They are recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 53112740. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112740 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-M ATEX THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.792 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C STATIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
53112740 - LAPP SKINTOP® MS-M ATEX Strain Relief Cable Gland - M32 x 1.5 - OLF53112740 - Lapp Tannehill
Savage, MN, United States
53112740 - LAPP SKINTOP® MS-M ATEX Strain Relief Cable Gland - M32 x 1.5
OLF53112740
53112740 - LAPP SKINTOP® MS-M ATEX Strain Relief Cable Gland - M32 x 1.5 OLF53112740
LAPP SKINTOP® MS-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. They are recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 53112740. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112740 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-M ATEX THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.792 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C STATIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® MS-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. They are recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 53112740.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112740 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-M ATEX THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 1.792 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C STATIC TEMPERATURE RATING : -22°F to +194°F -30°C to +90°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112740
Product Name 53112740 - LAPP SKINTOP® MS-M ATEX Strain Relief Cable Gland - M32 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 2100612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.7874 to 1.1 inch (20 to 28 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Cable Glands - 1SNG605030R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details