Lapp Tannehill 52015832 - LAPP SKINTOP® MSR Strain Relief Cable Gland - PG 42 OLF52015832

Description
LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015832. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015832 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR THREAD TYPE : PG THREAD SIZE : 42 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.945 - 1.221 CLAMPING RANGE (MM) : 24 - 31 OVERALL LENGTH (IN) : 2.442 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.245 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved
Description
LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015832. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015832 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR THREAD TYPE : PG THREAD SIZE : 42 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.945 - 1.221 CLAMPING RANGE (MM) : 24 - 31 OVERALL LENGTH (IN) : 2.442 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.245 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
52015832 - LAPP SKINTOP® MSR Strain Relief Cable Gland - PG 42 - OLF52015832 - Lapp Tannehill
Savage, MN, United States
52015832 - LAPP SKINTOP® MSR Strain Relief Cable Gland - PG 42
OLF52015832
52015832 - LAPP SKINTOP® MSR Strain Relief Cable Gland - PG 42 OLF52015832
LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015832. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015832 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR THREAD TYPE : PG THREAD SIZE : 42 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.945 - 1.221 CLAMPING RANGE (MM) : 24 - 31 OVERALL LENGTH (IN) : 2.442 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.245 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015832.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015832 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR THREAD TYPE : PG THREAD SIZE : 42 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.945 - 1.221 CLAMPING RANGE (MM) : 24 - 31 OVERALL LENGTH (IN) : 2.442 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.245 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF52015832
Product Name 52015832 - LAPP SKINTOP® MSR Strain Relief Cable Gland - PG 42
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG604005R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details
Cable Glands - 2705213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.4724 to 0.7087 inch (12 to 18 mm)
View Details
Cable and Cord Grips - 1920-1074-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details