Lapp Tannehill 53111200 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 12 Metric - Black - Standard Thread OLF53111200

Description
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111200. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111200 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (MM) : 8 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (MM) : 3.5-7 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved
Description
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111200. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111200 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (MM) : 8 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (MM) : 3.5-7 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
53111200 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 12 Metric - Black - Standard Thread - OLF53111200 - Lapp Tannehill
Savage, MN, United States
53111200 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 12 Metric - Black - Standard Thread
OLF53111200
53111200 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 12 Metric - Black - Standard Thread OLF53111200
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111200. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111200 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (MM) : 8 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (MM) : 3.5-7 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111200.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111200 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (MM) : 8 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (MM) : 3.5-7 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53111200
Product Name 53111200 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 12 Metric - Black - Standard Thread
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Cable Glands - 2100621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG601082R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers