Lapp Tannehill Datasheets for Strain Reliefs
Strain reliefs protect the lifeline of electrical products by absorbing the forces of push and pull that may be exerted on the flexible wires, cables, or tubing.
Strain Reliefs: Learn more
| Product Name | Notes |
|---|---|
| LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during... | |
| LAPP's SKINTOP® MULTI-M provides IP68 protection in a round multi-cable bushing system with metric connection thread. Its compact design allows a spacesaving feed-through of unassembled cables. Highly elastic gel technology... | |
| LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... | |
| LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. Article numbers ending in "LF" are lead-free... | |
| LAPP's SKINTOP® SKINDICHT® MA-PG/M allows for an easy transition from a PG external thread to a metric internal thread. Mold B is a smooth design. LAPP part number 52104490. MANUFACTURER... | |
| LAPP's SKINTOP® SKINDICHT® SH nickel-plated brass cable clamp is a PG 29 thread solution with a single saddle clamp. This durable, compact, and corrosion-resistant cable clamp performs well in harsh... | |
| LAPP's SKINTOP® SKINDICHT® SK cable gland provides reliable strain relief with two nickel-plated brass saddle clamps and a PG 21 thread. This metallic cable gland is durable, corrosion-resistant and accomodates... | |
| LAPP's SKINTOP® SKINDICHT® SKZ cable clamp is a PG 11 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing... | |
| LAPP's SKINTOP® SKINDICHT® SKZ cable clamp is a PG 13 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing... | |
| LAPP's SKINTOP® SKINDICHT® SKZ cable clamp is a PG 16 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing... | |
| LAPP's SKINTOP® SKINDICHT® SKZ cable clamp is a PG 21 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing... | |
| LAPP's SKINTOP® SKINDICHT® SKZ cable clamp is a PG 29 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing... | |
| LAPP's SKINTOP® SKINDICHT® SKZ cable clamp is a PG 9 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing... | |
| LAPP's SKINTOP® SKINDICHT® SKZ-M cable clamp is a M16 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that... | |
| LAPP's SKINTOP® SKINDICHT® SKZ-M cable clamp is a M20 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that... | |
| LAPP's SKINTOP® SKINDICHT® SKZ-M cable clamp is a M25 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that... | |
| LAPP's SKINTOP® SKINDICHT® SM-PE-M is a counter nut with cutting edges that guarantees optimum EMC contact by scratching the coated layer of the housing for use with all metric glands... | |
| LAPP's SKINTOP® SKINDICHT® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from... | |
| LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from... | |
| LAPP's SKINTOP® SKINDICHT® SVRE is a nickel-plated brass cable clamp with PG 11 thread is a compact cable clamp with an adjustable multi-layer bushing to accommodate a large cable diameter... | |
| LAPP's SKINTOP® SKINDICHT® SVRE is a nickel-plated brass cable clamp with PG 42 thread is a compact cable clamp with an adjustable multi-layer bushing to accommodate a large cable diameter... | |
| LAPP's SKINTOP® SKINDICHT® SVRE is a nickel-plated brass cable clamp with PG 48 thread is a compact cable clamp with an adjustable multi-layer bushing to accommodate a large cable diameter... | |
| LAPP's SKINTOP® SKINDICHT® SVRE-M is a nickel-plated brass cable clamp with M 16 outer thread and PG 9 inner thread is a compact cable clamp with an adjustable multi-layer bushing... | |
| LAPP's SKINTOP® SKINDICHT® SVRE-M is a nickel-plated brass cable clamp with M 20 outer thread and PG 11 inner thread is a compact cable clamp with an adjustable multi-layer bushing... | |
| LAPP's SKINTOP® SKINDICHT® SVRE-M is a nickel-plated brass cable clamp with M 20 outer thread and PG 13 inner thread is a compact cable clamp with an adjustable multi-layer bushing... | |
| LAPP's SKINTOP® SKINDICHT® SVRE-M is a nickel-plated brass cable clamp with M 20 outer thread and PG 16 inner thread is a compact cable clamp with an adjustable multi-layer bushing... | |
| LAPP's SKINTOP® SKINDICHT® SVRE-M is a nickel-plated brass cable clamp with M 32 outer thread and PG 29 inner thread is a compact cable clamp with an adjustable multi-layer bushing... | |
| LAPP's SKINTOP® SKINDICHT® SVRE-M is a nickel-plated brass cable clamp with M 40 outer thread and PG 36 inner thread is a compact cable clamp with an adjustable multi-layer bushing... | |
| LAPP's SKINTOP® SKINDICHT® SVRE-M is a nickel-plated brass cable clamp with M 50 outer thread and PG 42 inner thread is a compact cable clamp with an adjustable multi-layer bushing... | |
| LAPP's SKINTOP® SKINDICHT® SVRE-M is a nickel-plated brass cable clamp with M 63 outer thread and PG 48 inner thread is a compact cable clamp with an adjustable multi-layer bushing... |