Lapp Tannehill 53111740 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M32 x 1.5 - Black - No Locknut OLF53111740

Description
LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53111740. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111740 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM FLEX THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 5.87 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53111740. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111740 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM FLEX THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 5.87 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53111740 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M32 x 1.5 - Black - No Locknut - OLF53111740 - Lapp Tannehill
Savage, MN, United States
53111740 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M32 x 1.5 - Black - No Locknut
OLF53111740
53111740 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M32 x 1.5 - Black - No Locknut OLF53111740
LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53111740. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111740 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM FLEX THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 5.87 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53111740.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111740 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM FLEX THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.433 - 0.827 CLAMPING RANGE (MM) : 11 - 21 OVERALL LENGTH (IN) : 5.87 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53111740
Product Name 53111740 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M32 x 1.5 - Black - No Locknut
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605007R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 1856106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
View Details
EMC Cable Gland - 4264125 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
3 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details