Lapp Tannehill 53112046 - LAPP SKINTOP® MSR-NPT Strain Relief Cable Gland - NPT 1" OLF53112046

Description
LAPP SKINTOP® MSR-NPT is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. LAPP part number 53112046. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112046 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-NPT THREAD TYPE : NPT THREAD SIZE : 1 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.275 - 0.591 CLAMPING RANGE (MM) : 7 - 15 OVERALL LENGTH (IN) : 1.93 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® MSR-NPT is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. LAPP part number 53112046. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112046 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-NPT THREAD TYPE : NPT THREAD SIZE : 1 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.275 - 0.591 CLAMPING RANGE (MM) : 7 - 15 OVERALL LENGTH (IN) : 1.93 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53112046 - LAPP SKINTOP® MSR-NPT Strain Relief Cable Gland - NPT 1
Savage, MN, United States
53112046 - LAPP SKINTOP® MSR-NPT Strain Relief Cable Gland - NPT 1"
OLF53112046
53112046 - LAPP SKINTOP® MSR-NPT Strain Relief Cable Gland - NPT 1" OLF53112046
LAPP SKINTOP® MSR-NPT is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. LAPP part number 53112046. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112046 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-NPT THREAD TYPE : NPT THREAD SIZE : 1 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.275 - 0.591 CLAMPING RANGE (MM) : 7 - 15 OVERALL LENGTH (IN) : 1.93 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® MSR-NPT is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. LAPP part number 53112046.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112046 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MSR-NPT THREAD TYPE : NPT THREAD SIZE : 1 THREAD LENGTH (IN) : 0.591 THREAD LENGTH (MM) : 15.0114 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.275 - 0.591 CLAMPING RANGE (MM) : 7 - 15 OVERALL LENGTH (IN) : 1.93 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.418 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112046
Product Name 53112046 - LAPP SKINTOP® MSR-NPT Strain Relief Cable Gland - NPT 1"
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Cable Glands - 1SNG605009R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Polystyrene Cable Gland - 5202094 - Altech Corp.
Specs
Application Cable & Wire
Material Polystyrene
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details