Lapp Tannehill 53017040 - LAPP SKINTOP® ST-M ISO Strain Relief Cable Gland - 25 Metric - Gray - Long Thread OLF53017040

Description
LAPP's SKINTOP® ST-M ISO product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53017040 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53017040 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M ISO THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (MM) : 13 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 9-14 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved
Description
LAPP's SKINTOP® ST-M ISO product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53017040 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53017040 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M ISO THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (MM) : 13 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 9-14 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
53017040 - LAPP SKINTOP® ST-M ISO Strain Relief Cable Gland - 25 Metric - Gray - Long Thread - OLF53017040 - Lapp Tannehill
Savage, MN, United States
53017040 - LAPP SKINTOP® ST-M ISO Strain Relief Cable Gland - 25 Metric - Gray - Long Thread
OLF53017040
53017040 - LAPP SKINTOP® ST-M ISO Strain Relief Cable Gland - 25 Metric - Gray - Long Thread OLF53017040
LAPP's SKINTOP® ST-M ISO product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53017040 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53017040 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M ISO THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (MM) : 13 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 9-14 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

LAPP's SKINTOP® ST-M ISO product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53017040
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53017040 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M ISO THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (MM) : 13 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (MM) : 9-14 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53017040
Product Name 53017040 - LAPP SKINTOP® ST-M ISO Strain Relief Cable Gland - 25 Metric - Gray - Long Thread
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Cable Glands - 1SNG601060R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Standard Straight-Through Cable Gland - 4221725 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.9843 inch (25 mm)
View Details