LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015760.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015760 AVAILABILITY : In Stock SERIES : SKINTOP® MS THREAD TYPE : PG THREAD SIZE : 29 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.63 - 0.985 CLAMPING RANGE (MM) : 16 - 25 OVERALL LENGTH (IN) : 1.891 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.576 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF52015760 |
| Product Name | 52015760 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 29 |
| Application | Cable & Wire |