Lapp Tannehill 52013010LF - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 16 Metric - Metallic - Lead Free OLF52013010LF

Description
LAPP's SKINTOP® SKINDICHT® SM-M 16 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52013010LF AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP SKINDICHT SM-M Lead Free THREAD TYPE : Metric THREAD SIZE : 16 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.118 WRENCHING FLATS (IN) : 0.748 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C
Description
LAPP's SKINTOP® SKINDICHT® SM-M 16 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52013010LF AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP SKINDICHT SM-M Lead Free THREAD TYPE : Metric THREAD SIZE : 16 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.118 WRENCHING FLATS (IN) : 0.748 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Suppliers

Company
Product
Description
Supplier Links
52013010LF - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 16 Metric - Metallic - Lead Free - OLF52013010LF - Lapp Tannehill
Savage, MN, United States
52013010LF - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 16 Metric - Metallic - Lead Free
OLF52013010LF
52013010LF - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 16 Metric - Metallic - Lead Free OLF52013010LF
LAPP's SKINTOP® SKINDICHT® SM-M 16 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52013010LF AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP SKINDICHT SM-M Lead Free THREAD TYPE : Metric THREAD SIZE : 16 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.118 WRENCHING FLATS (IN) : 0.748 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

LAPP's SKINTOP® SKINDICHT® SM-M 16 Metric is a metallic locknut for Metric strain relief cable glands. These are required any time glands must be fastened to a housing, and tapped holes cannot be provided.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52013010LF AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP SKINDICHT SM-M Lead Free THREAD TYPE : Metric THREAD SIZE : 16 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.118 WRENCHING FLATS (IN) : 0.748 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF52013010LF
Product Name 52013010LF - LAPP SKINTOP® SKINDICHT® Locknut SM-M - 16 Metric - Metallic - Lead Free
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248405 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details