Lapp Tannehill 52015750 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 21 OLF52015750

Description
LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015750. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015750 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.275 THREAD LENGTH (MM) : 6.985 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.709 CLAMPING RANGE (MM) : 11 - 18 OVERALL LENGTH (IN) : 1.576 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved
Description
LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015750. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015750 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.275 THREAD LENGTH (MM) : 6.985 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.709 CLAMPING RANGE (MM) : 11 - 18 OVERALL LENGTH (IN) : 1.576 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
52015750 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 21 - OLF52015750 - Lapp Tannehill
Savage, MN, United States
52015750 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 21
OLF52015750
52015750 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 21 OLF52015750
LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015750. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015750 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.275 THREAD LENGTH (MM) : 6.985 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.709 CLAMPING RANGE (MM) : 11 - 18 OVERALL LENGTH (IN) : 1.576 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

LAPP SKINTOP® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including automation and robotics. LAPP part number 52015750.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52015750 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.275 THREAD LENGTH (MM) : 6.985 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.433 - 0.709 CLAMPING RANGE (MM) : 11 - 18 OVERALL LENGTH (IN) : 1.576 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF52015750
Product Name 52015750 - LAPP SKINTOP® MS Strain Relief Cable Gland - PG 21
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601163R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2100606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.5118 to 0.7874 inch (13 to 20 mm)
View Details
EMC Cable Gland - 4264016 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
3 suppliers
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers