Lapp Tannehill 53111437 - LAPP SKINTOP® ST-HF-M Strain Relief Cable Gland - M25 x 1.5 - Light Gray OLF53111437

Description
LAPP SKINTOP® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation systems, and industrial plants. LAPP part number 53111437. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111437 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-HF-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 1.576 BUSHING : Halogen-free LOCKNUT : Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved
Description
LAPP SKINTOP® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation systems, and industrial plants. LAPP part number 53111437. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111437 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-HF-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 1.576 BUSHING : Halogen-free LOCKNUT : Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
53111437 - LAPP SKINTOP® ST-HF-M Strain Relief Cable Gland - M25 x 1.5 - Light Gray - OLF53111437 - Lapp Tannehill
Savage, MN, United States
53111437 - LAPP SKINTOP® ST-HF-M Strain Relief Cable Gland - M25 x 1.5 - Light Gray
OLF53111437
53111437 - LAPP SKINTOP® ST-HF-M Strain Relief Cable Gland - M25 x 1.5 - Light Gray OLF53111437
LAPP SKINTOP® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation systems, and industrial plants. LAPP part number 53111437. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111437 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-HF-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 1.576 BUSHING : Halogen-free LOCKNUT : Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

LAPP SKINTOP® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation systems, and industrial plants. LAPP part number 53111437.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111437 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-HF-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 1.576 BUSHING : Halogen-free LOCKNUT : Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53111437
Product Name 53111437 - LAPP SKINTOP® ST-HF-M Strain Relief Cable Gland - M25 x 1.5 - Light Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Cable and Cord Grips - 1920-5308940/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
PG16 Ventilation Cable Gland - MIV-PG16 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details