Lapp Tannehill 53017330 - LAPP SKINTOP® STR-M ISO Strain Relief Cable Gland - 20 Metric - Black - Long Thread OLF53017330

Description
LAPP's SKINTOP® STR-M ISO product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53017330 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53017330 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® STR-M ISO THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (MM) : 13 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (MM) : 4-9 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved
Description
LAPP's SKINTOP® STR-M ISO product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53017330 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53017330 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® STR-M ISO THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (MM) : 13 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (MM) : 4-9 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
53017330 - LAPP SKINTOP® STR-M ISO Strain Relief Cable Gland - 20 Metric - Black - Long Thread - OLF53017330 - Lapp Tannehill
Savage, MN, United States
53017330 - LAPP SKINTOP® STR-M ISO Strain Relief Cable Gland - 20 Metric - Black - Long Thread
OLF53017330
53017330 - LAPP SKINTOP® STR-M ISO Strain Relief Cable Gland - 20 Metric - Black - Long Thread OLF53017330
LAPP's SKINTOP® STR-M ISO product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53017330 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53017330 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® STR-M ISO THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (MM) : 13 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (MM) : 4-9 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

LAPP's SKINTOP® STR-M ISO product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53017330
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53017330 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® STR-M ISO THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (MM) : 13 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (MM) : 4-9 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53017330
Product Name 53017330 - LAPP SKINTOP® STR-M ISO Strain Relief Cable Gland - 20 Metric - Black - Long Thread
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Cable Glands - 1SNG601038R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers