Lapp Tannehill 53113620 - LAPP SKINTOP® COLD-R Strain Relief Cable Gland - M20 x 1.5 OLF53113620

Description
LAPP SKINTOP® COLD-R strain relief cable glands with reducer bushing are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas, and plant engineering. LAPP part number 53113620. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113620 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® COLD-R THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.197 - 0.394 CLAMPING RANGE (MM) : 5 - 10 OVERALL LENGTH (IN) : 1.399 BUSHING : Silicone LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.946 DYNAMIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C STATIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® COLD-R strain relief cable glands with reducer bushing are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas, and plant engineering. LAPP part number 53113620. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113620 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® COLD-R THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.197 - 0.394 CLAMPING RANGE (MM) : 5 - 10 OVERALL LENGTH (IN) : 1.399 BUSHING : Silicone LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.946 DYNAMIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C STATIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
53113620 - LAPP SKINTOP® COLD-R Strain Relief Cable Gland - M20 x 1.5 - OLF53113620 - Lapp Tannehill
Savage, MN, United States
53113620 - LAPP SKINTOP® COLD-R Strain Relief Cable Gland - M20 x 1.5
OLF53113620
53113620 - LAPP SKINTOP® COLD-R Strain Relief Cable Gland - M20 x 1.5 OLF53113620
LAPP SKINTOP® COLD-R strain relief cable glands with reducer bushing are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas, and plant engineering. LAPP part number 53113620. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113620 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® COLD-R THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.197 - 0.394 CLAMPING RANGE (MM) : 5 - 10 OVERALL LENGTH (IN) : 1.399 BUSHING : Silicone LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.946 DYNAMIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C STATIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® COLD-R strain relief cable glands with reducer bushing are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas, and plant engineering. LAPP part number 53113620.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113620 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® COLD-R THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.197 - 0.394 CLAMPING RANGE (MM) : 5 - 10 OVERALL LENGTH (IN) : 1.399 BUSHING : Silicone LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.946 DYNAMIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C STATIC TEMPERATURE RATING : -94°F to +212°F -70°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53113620
Product Name 53113620 - LAPP SKINTOP® COLD-R Strain Relief Cable Gland - M20 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221290 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details