Lapp Tannehill 53629490 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 4 Holes - 0.354 inch - Fits SKINTOP® PG 29 and NPT 1" OLF53629490

Description
LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing with 0.354 inch holes for PG 29 and NPT 1" polyamide strain relief cable glands. LAPP part number 53629490. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53629490 AVAILABILITY : In Stock PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 4 HOLE (IN) : 0.354 IP RATING : IP54
Description
LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing with 0.354 inch holes for PG 29 and NPT 1" polyamide strain relief cable glands. LAPP part number 53629490. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53629490 AVAILABILITY : In Stock PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 4 HOLE (IN) : 0.354 IP RATING : IP54

Suppliers

Company
Product
Description
Supplier Links
53629490 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 4 Holes - 0.354 inch - Fits SKINTOP® PG 29 and NPT 1
Savage, MN, United States
53629490 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 4 Holes - 0.354 inch - Fits SKINTOP® PG 29 and NPT 1"
OLF53629490
53629490 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 4 Holes - 0.354 inch - Fits SKINTOP® PG 29 and NPT 1" OLF53629490
LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing with 0.354 inch holes for PG 29 and NPT 1" polyamide strain relief cable glands. LAPP part number 53629490. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53629490 AVAILABILITY : In Stock PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 4 HOLE (IN) : 0.354 IP RATING : IP54

LAPP's SKINTOP® SKINDICHT® DIX is a 4 cable sealing bushing with 0.354 inch holes for PG 29 and NPT 1" polyamide strain relief cable glands.

LAPP part number 53629490.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53629490 AVAILABILITY : In Stock PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 4 HOLE (IN) : 0.354 IP RATING : IP54

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53629490
Product Name 53629490 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 4 Holes - 0.354 inch - Fits SKINTOP® PG 29 and NPT 1"
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2207065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1575 to 0.2756 inch (4 to 7 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG601195R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers