The LAPP SKINTOP® MS-NPT provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the braid shield under the innovative EMC brush, tighten the cap, and the connection is made. Plus sizes offer extra large clamping range.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112678 AVAILABILITY : In Stock SERIES : SKINTOP® MS-M BRUSH THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.354 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.748 - 1.103 CLAMPING RANGE (MM) : 19 - 28 OVERALL LENGTH (IN) : 2.344 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 1.773 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLF53112678 |
| Product Name | 53112678 - LAPP SKINTOP® MS-M BRUSH Strain Relief Cable Gland - 40 Metric - Metallic |
| Application | Cable & Wire |