Lapp Tannehill 53806720 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M12 x 1.5 OLF53806720

Description
LAPP SKINTOP® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can be found in the food & beverage and pharmaceutical industries. LAPP part number 53806720. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806720 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX SC THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.158 - 0.276 CLAMPING RANGE (MM) : 4 - 7 BUSHING : Silicone WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : NSF 169 (splash/non-food zone)
Description
LAPP SKINTOP® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can be found in the food & beverage and pharmaceutical industries. LAPP part number 53806720. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806720 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX SC THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.158 - 0.276 CLAMPING RANGE (MM) : 4 - 7 BUSHING : Silicone WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : NSF 169 (splash/non-food zone)

Suppliers

Company
Product
Description
Supplier Links
53806720 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M12 x 1.5 - OLF53806720 - Lapp Tannehill
Savage, MN, United States
53806720 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M12 x 1.5
OLF53806720
53806720 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M12 x 1.5 OLF53806720
LAPP SKINTOP® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can be found in the food & beverage and pharmaceutical industries. LAPP part number 53806720. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806720 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX SC THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.158 - 0.276 CLAMPING RANGE (MM) : 4 - 7 BUSHING : Silicone WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : NSF 169 (splash/non-food zone)

LAPP SKINTOP® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can be found in the food & beverage and pharmaceutical industries. LAPP part number 53806720.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806720 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX SC THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.158 - 0.276 CLAMPING RANGE (MM) : 4 - 7 BUSHING : Silicone WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : NSF 169 (splash/non-food zone)

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53806720
Product Name 53806720 - LAPP SKINTOP® INOX SC Strain Relief Cable Gland - M12 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 5306030 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4724 inch (12 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details