Lapp Tannehill 54115445 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M32 x 1.5 - Blue OLF54115445

Description
LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115445. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115445 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Blue CLAMPING RANGE (IN) : 0.354 - 0.591 CLAMPING RANGE (MM) : 9 - 15 OVERALL LENGTH (IN) : 1.851 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 1.417 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115445. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115445 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Blue CLAMPING RANGE (IN) : 0.354 - 0.591 CLAMPING RANGE (MM) : 9 - 15 OVERALL LENGTH (IN) : 1.851 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 1.417 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
54115445 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M32 x 1.5 - Blue - OLF54115445 - Lapp Tannehill
Savage, MN, United States
54115445 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M32 x 1.5 - Blue
OLF54115445
54115445 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M32 x 1.5 - Blue OLF54115445
LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115445. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115445 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Blue CLAMPING RANGE (IN) : 0.354 - 0.591 CLAMPING RANGE (MM) : 9 - 15 OVERALL LENGTH (IN) : 1.851 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 1.417 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115445.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115445 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.394 THREAD LENGTH (MM) : 10.0076 BODY MATERIAL : Polyamide COLOR : Blue CLAMPING RANGE (IN) : 0.354 - 0.591 CLAMPING RANGE (MM) : 9 - 15 OVERALL LENGTH (IN) : 1.851 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 1.417 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF54115445
Product Name 54115445 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M32 x 1.5 - Blue
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Brass Cable Gland(S type) - MIV-METAL CABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805017 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 1.57 inch (40 mm)
View Details