Lapp Tannehill 53112074 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 2" OLF53112074

Description
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112074. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112074 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-NPT THREAD TYPE : NPT THREAD SIZE : 2 THREAD LENGTH (IN) : 0.669 THREAD LENGTH (MM) : 16.9926 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.339 - 1.773 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.501 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.639 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112074. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112074 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-NPT THREAD TYPE : NPT THREAD SIZE : 2 THREAD LENGTH (IN) : 0.669 THREAD LENGTH (MM) : 16.9926 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.339 - 1.773 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.501 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.639 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53112074 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 2
Savage, MN, United States
53112074 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 2"
OLF53112074
53112074 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 2" OLF53112074
LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112074. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112074 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-NPT THREAD TYPE : NPT THREAD SIZE : 2 THREAD LENGTH (IN) : 0.669 THREAD LENGTH (MM) : 16.9926 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.339 - 1.773 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.501 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.639 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® MS-NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. LAPP part number 53112074.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112074 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MS-NPT THREAD TYPE : NPT THREAD SIZE : 2 THREAD LENGTH (IN) : 0.669 THREAD LENGTH (MM) : 16.9926 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 1.339 - 1.773 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.501 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 2.639 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112074
Product Name 53112074 - LAPP SKINTOP® MS-NPT Strain Relief Cable Gland - NPT 2"
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
Cable and Cord Grips - 1920-5308906/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details