Lapp Tannehill 53119210 - LAPP SKINTOP® GMP-HF- M Locknut - Light gray - 16 Metric OLF53119210

Description
LAPP's SKINTOP® GMP-HF-M is a light gray hexagonal locknut with 16 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119210. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119210 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-HF-M COLOR : Light gray THREAD TYPE : Metric THREAD SIZE : 16 OD (IN) : 10 LOCKNUT MATERIAL : Halogen-free polyamide NUT THICKNESS (IN) : 0.197 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 0.866
Description
LAPP's SKINTOP® GMP-HF-M is a light gray hexagonal locknut with 16 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119210. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119210 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-HF-M COLOR : Light gray THREAD TYPE : Metric THREAD SIZE : 16 OD (IN) : 10 LOCKNUT MATERIAL : Halogen-free polyamide NUT THICKNESS (IN) : 0.197 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 0.866

Suppliers

Company
Product
Description
Supplier Links
53119210 - LAPP SKINTOP® GMP-HF- M Locknut - Light gray - 16 Metric - OLF53119210 - Lapp Tannehill
Savage, MN, United States
53119210 - LAPP SKINTOP® GMP-HF- M Locknut - Light gray - 16 Metric
OLF53119210
53119210 - LAPP SKINTOP® GMP-HF- M Locknut - Light gray - 16 Metric OLF53119210
LAPP's SKINTOP® GMP-HF-M is a light gray hexagonal locknut with 16 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 53119210. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119210 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-HF-M COLOR : Light gray THREAD TYPE : Metric THREAD SIZE : 16 OD (IN) : 10 LOCKNUT MATERIAL : Halogen-free polyamide NUT THICKNESS (IN) : 0.197 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 0.866

LAPP's SKINTOP® GMP-HF-M is a light gray hexagonal locknut with 16 Metric threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material.

LAPP part number 53119210.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119210 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-HF-M COLOR : Light gray THREAD TYPE : Metric THREAD SIZE : 16 OD (IN) : 10 LOCKNUT MATERIAL : Halogen-free polyamide NUT THICKNESS (IN) : 0.197 NUT THICKNESS (MM) : 10 WRENCHING FLATS (IN) : 0.866

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53119210
Product Name 53119210 - LAPP SKINTOP® GMP-HF- M Locknut - Light gray - 16 Metric
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Cable Glands - 2100594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 1SNG603011R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details