Lapp Tannehill 54115275 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M63 x 1.5 - Black OLF54115275

Description
LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115275. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115275 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 1.142 - 1.536 CLAMPING RANGE (MM) : 29 - 39 OVERALL LENGTH (IN) : 2.797 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 2.598 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115275. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115275 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 1.142 - 1.536 CLAMPING RANGE (MM) : 29 - 39 OVERALL LENGTH (IN) : 2.797 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 2.598 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
54115275 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M63 x 1.5 - Black - OLF54115275 - Lapp Tannehill
Savage, MN, United States
54115275 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M63 x 1.5 - Black
OLF54115275
54115275 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M63 x 1.5 - Black OLF54115275
LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115275. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115275 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 1.142 - 1.536 CLAMPING RANGE (MM) : 29 - 39 OVERALL LENGTH (IN) : 2.797 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 2.598 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class "e" security. It is recommended for use in the chemical and petrochemical industry, mobile offshore, and marine applications. LAPP part number 54115275.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 54115275 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® KR-M ATEX plus THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.472 THREAD LENGTH (MM) : 11.9888 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 1.142 - 1.536 CLAMPING RANGE (MM) : 29 - 39 OVERALL LENGTH (IN) : 2.797 BUSHING : Special Elastomer LOCKNUT : Included WRENCHING FLATS (IN) : 2.598 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF54115275
Product Name 54115275 - LAPP SKINTOP® KR-M ATEX plus Strain Relief Cable Gland - M63 x 1.5 - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605035R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Gland; Nickel-Plated Brass; 6 to 9 mm; 3.5 to 7.5 mm; PG 13.5; 24 mm - 70075243 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Brass
Operating Temperature -40 to 275 F (-40 to 135 C)
View Details
90°Nylon Cable Glands(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details