Lapp Tannehill 53629556 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 5 Holes - 0.22 inch - Fits SKINTOP® PG 29 and NPT 1" OLF53629556

Description
LAPP's SKINTOP® SKINDICHT® DIX is a 5 cable sealing bushing with 0.22 inch holes for PG 29 and NPT 1" polyamide strain relief cable glands. LAPP part number 53629556. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53629556 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 5 HOLE (IN) : 0.22 IP RATING : IP54
Description
LAPP's SKINTOP® SKINDICHT® DIX is a 5 cable sealing bushing with 0.22 inch holes for PG 29 and NPT 1" polyamide strain relief cable glands. LAPP part number 53629556. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53629556 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 5 HOLE (IN) : 0.22 IP RATING : IP54

Suppliers

Company
Product
Description
Supplier Links
53629556 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 5 Holes - 0.22 inch - Fits SKINTOP® PG 29 and NPT 1
Savage, MN, United States
53629556 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 5 Holes - 0.22 inch - Fits SKINTOP® PG 29 and NPT 1"
OLF53629556
53629556 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 5 Holes - 0.22 inch - Fits SKINTOP® PG 29 and NPT 1" OLF53629556
LAPP's SKINTOP® SKINDICHT® DIX is a 5 cable sealing bushing with 0.22 inch holes for PG 29 and NPT 1" polyamide strain relief cable glands. LAPP part number 53629556. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53629556 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 5 HOLE (IN) : 0.22 IP RATING : IP54

LAPP's SKINTOP® SKINDICHT® DIX is a 5 cable sealing bushing with 0.22 inch holes for PG 29 and NPT 1" polyamide strain relief cable glands.

LAPP part number 53629556.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53629556 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 5 HOLE (IN) : 0.22 IP RATING : IP54

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53629556
Product Name 53629556 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 5 Holes - 0.22 inch - Fits SKINTOP® PG 29 and NPT 1"
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 117545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.5315 inch (5 to 13.5 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 1SNG601055R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
3 suppliers