Lapp Tannehill 53113210 - LAPP SKINTOP® GRIP-M Strain Relief Cable Gland - M25 x 1.5 OLF53113210

Description
LAPP SKINTOP® GRIP-M is a double-strap strain relief cable gland with a high level of strain relief for harsh environmental conditions. Appropriate for portable equipment, cranes, conveying machinery, and systems on building sites. LAPP part number 53113210. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113210 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® GRIP-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.355 - 0.67 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 1.909 BUSHING : Silicone WRENCHING FLATS (IN) : 1.142 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® GRIP-M is a double-strap strain relief cable gland with a high level of strain relief for harsh environmental conditions. Appropriate for portable equipment, cranes, conveying machinery, and systems on building sites. LAPP part number 53113210. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113210 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® GRIP-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.355 - 0.67 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 1.909 BUSHING : Silicone WRENCHING FLATS (IN) : 1.142 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
53113210 - LAPP SKINTOP® GRIP-M Strain Relief Cable Gland - M25 x 1.5 - OLF53113210 - Lapp Tannehill
Savage, MN, United States
53113210 - LAPP SKINTOP® GRIP-M Strain Relief Cable Gland - M25 x 1.5
OLF53113210
53113210 - LAPP SKINTOP® GRIP-M Strain Relief Cable Gland - M25 x 1.5 OLF53113210
LAPP SKINTOP® GRIP-M is a double-strap strain relief cable gland with a high level of strain relief for harsh environmental conditions. Appropriate for portable equipment, cranes, conveying machinery, and systems on building sites. LAPP part number 53113210. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113210 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® GRIP-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.355 - 0.67 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 1.909 BUSHING : Silicone WRENCHING FLATS (IN) : 1.142 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® GRIP-M is a double-strap strain relief cable gland with a high level of strain relief for harsh environmental conditions. Appropriate for portable equipment, cranes, conveying machinery, and systems on building sites. LAPP part number 53113210.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53113210 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® GRIP-M THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.355 - 0.67 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 1.909 BUSHING : Silicone WRENCHING FLATS (IN) : 1.142 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53113210
Product Name 53113210 - LAPP SKINTOP® GRIP-M Strain Relief Cable Gland - M25 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Standard Straight-Through Cable Gland - 4220612 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.4724 inch (12 mm)
View Details
3 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 1856095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.9449 inch (24 mm)
View Details