Lapp Tannehill 53613250 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 2 Holes - 0.197 inch - Fits SKINTOP® PG 13 and NPT 1/2" OLF53613250

Description
LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing for PG 13 and NPT 1/2" polyamide strain relief cable glands. LAPP part number 53613250. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53613250 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 2 HOLE (IN) : 0.197 IP RATING : IP54
Description
LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing for PG 13 and NPT 1/2" polyamide strain relief cable glands. LAPP part number 53613250. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53613250 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 2 HOLE (IN) : 0.197 IP RATING : IP54

Suppliers

Company
Product
Description
Supplier Links
53613250 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 2 Holes - 0.197 inch - Fits SKINTOP® PG 13 and NPT 1/2
Savage, MN, United States
53613250 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 2 Holes - 0.197 inch - Fits SKINTOP® PG 13 and NPT 1/2"
OLF53613250
53613250 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 2 Holes - 0.197 inch - Fits SKINTOP® PG 13 and NPT 1/2" OLF53613250
LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing for PG 13 and NPT 1/2" polyamide strain relief cable glands. LAPP part number 53613250. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53613250 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 2 HOLE (IN) : 0.197 IP RATING : IP54

LAPP's SKINTOP® SKINDICHT® DIX is a 2 cable sealing bushing for PG 13 and NPT 1/2" polyamide strain relief cable glands.

LAPP part number 53613250.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53613250 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Bushings SERIES : SKINTOP® DIX COLOR : Natural BODY MATERIAL : Silicone NUMBER OF CABLE HOLES : 2 HOLE (IN) : 0.197 IP RATING : IP54

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53613250
Product Name 53613250 - LAPP SKINTOP® SKINDICHT® DIX Multi Cable Sealing Bushing - 2 Holes - 0.197 inch - Fits SKINTOP® PG 13 and NPT 1/2"
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 116976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1575 to 0.2362 inch (4 to 6 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 1SNG601202R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers