Lapp Tannehill 52220080 - LAPP SKINTOP® MULTI Multi-Cable Bushing System - Version 3 - 30 Bushings - Black OLF52220080

Description
LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during assembly. Easy assembly with high packing density Optimum strain relief of the entire cable bundle Large,variable clamping range: 4 mm and AS-i bus entry system due to gel technology with innovative membrane technology UV, ozone, and oil resistant Fits 24-pole connector mounting cutouts (36 x 112mm) LAPP part number 52220080 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220080 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included SEALING MATERIAL : Gel NUMBER OF CABLE HOLES : 30 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant
Description
LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during assembly. Easy assembly with high packing density Optimum strain relief of the entire cable bundle Large,variable clamping range: 4 mm and AS-i bus entry system due to gel technology with innovative membrane technology UV, ozone, and oil resistant Fits 24-pole connector mounting cutouts (36 x 112mm) LAPP part number 52220080 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220080 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included SEALING MATERIAL : Gel NUMBER OF CABLE HOLES : 30 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant

Suppliers

Company
Product
Description
Supplier Links
52220080 - LAPP SKINTOP® MULTI Multi-Cable Bushing System - Version 3 - 30 Bushings - Black - OLF52220080 - Lapp Tannehill
Savage, MN, United States
52220080 - LAPP SKINTOP® MULTI Multi-Cable Bushing System - Version 3 - 30 Bushings - Black
OLF52220080
52220080 - LAPP SKINTOP® MULTI Multi-Cable Bushing System - Version 3 - 30 Bushings - Black OLF52220080
LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during assembly. Easy assembly with high packing density Optimum strain relief of the entire cable bundle Large,variable clamping range: 4 mm and AS-i bus entry system due to gel technology with innovative membrane technology UV, ozone, and oil resistant Fits 24-pole connector mounting cutouts (36 x 112mm) LAPP part number 52220080 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220080 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included SEALING MATERIAL : Gel NUMBER OF CABLE HOLES : 30 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant

LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during assembly.

  • Easy assembly with high packing density
  • Optimum strain relief of the entire cable bundle
  • Large,variable clamping range: 4 mm and AS-i bus entry system due to gel technology with innovative membrane technology
  • UV, ozone, and oil resistant
  • Fits 24-pole connector mounting cutouts (36 x 112mm)
  • LAPP part number 52220080

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220080 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included SEALING MATERIAL : Gel NUMBER OF CABLE HOLES : 30 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF52220080
Product Name 52220080 - LAPP SKINTOP® MULTI Multi-Cable Bushing System - Version 3 - 30 Bushings - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
Cable and Cord Grips - 1920-5308924/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details