Lapp Tannehill Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| LAPP's ETHERLINE® ACCESS M05T features 5 RJ45 ports and is a managed industrial Ethernet switch made for fixed installation, indoor industrial applications. Managed switches allow the user to have better... | |
| LAPP's ETHERLINE® ACCESS M08T features 8 RJ45 ports and is a managed industrial Ethernet switch that is made for fixed installation, indoor industrial applications. Managed switches allow the user to... | |
| LAPP's ETHERLINE® ACCESS U05T features 5 RJ45 ports and is an unmanaged industrial Ethernet switch made for fixed installation, indoor industrial applications. This product allows Ethernet devices to communicate with... | |
| LAPP's ETHERLINE® ACCESS U08T features 8 RJ45 ports and is an unmanaged industrial Ethernet switch made for fixed installation, indoor industrial applications. This product allows Ethernet devices to communicate with... |