Lapp Tannehill 53806739 - LAPP SKINTOP® INOX Strain Relief Cable Gland - M12 x 1.5 OLF53806739

Description
LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806739. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806739 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.157 - 0.275 CLAMPING RANGE (MM) : 4 - 7 OVERALL LENGTH (IN) : 1.154 BUSHING : Silicone WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX
Description
LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806739. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806739 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.157 - 0.275 CLAMPING RANGE (MM) : 4 - 7 OVERALL LENGTH (IN) : 1.154 BUSHING : Silicone WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Suppliers

Company
Product
Description
Supplier Links
53806739 - LAPP SKINTOP® INOX Strain Relief Cable Gland - M12 x 1.5 - OLF53806739 - Lapp Tannehill
Savage, MN, United States
53806739 - LAPP SKINTOP® INOX Strain Relief Cable Gland - M12 x 1.5
OLF53806739
53806739 - LAPP SKINTOP® INOX Strain Relief Cable Gland - M12 x 1.5 OLF53806739
LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806739. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806739 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.157 - 0.275 CLAMPING RANGE (MM) : 4 - 7 OVERALL LENGTH (IN) : 1.154 BUSHING : Silicone WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food & beverage and pharmaceutical industry. LAPP part number 53806739.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53806739 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® INOX THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.256 THREAD LENGTH (MM) : 6.5024 BODY MATERIAL : Stainless steel COLOR : Metallic CLAMPING RANGE (IN) : 0.157 - 0.275 CLAMPING RANGE (MM) : 4 - 7 OVERALL LENGTH (IN) : 1.154 BUSHING : Silicone WRENCHING FLATS (IN) : 0.63 DYNAMIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : ATEX

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53806739
Product Name 53806739 - LAPP SKINTOP® INOX Strain Relief Cable Gland - M12 x 1.5
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Cable Glands - 1SNG601063R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details