Lapp Tannehill 53112886 - LAPP SKINTOP® CLICK-R Strain Relief Cable Gland - M20 - Black OLF53112886

Description
LAPP SKINTOP® CLICK-R is an innovative cable insertion system that provides fast, highly flexible assembly that includes a reducer bushing. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112886. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112886 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK-R THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.197 - 0.394 CLAMPING RANGE (MM) : 5 - 10 OVERALL LENGTH (IN) : 1.792 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.985 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® CLICK-R is an innovative cable insertion system that provides fast, highly flexible assembly that includes a reducer bushing. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112886. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112886 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK-R THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.197 - 0.394 CLAMPING RANGE (MM) : 5 - 10 OVERALL LENGTH (IN) : 1.792 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.985 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53112886 - LAPP SKINTOP® CLICK-R Strain Relief Cable Gland - M20 - Black - OLF53112886 - Lapp Tannehill
Savage, MN, United States
53112886 - LAPP SKINTOP® CLICK-R Strain Relief Cable Gland - M20 - Black
OLF53112886
53112886 - LAPP SKINTOP® CLICK-R Strain Relief Cable Gland - M20 - Black OLF53112886
LAPP SKINTOP® CLICK-R is an innovative cable insertion system that provides fast, highly flexible assembly that includes a reducer bushing. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112886. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112886 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK-R THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.197 - 0.394 CLAMPING RANGE (MM) : 5 - 10 OVERALL LENGTH (IN) : 1.792 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.985 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® CLICK-R is an innovative cable insertion system that provides fast, highly flexible assembly that includes a reducer bushing. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112886.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53112886 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® CLICK-R THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.197 - 0.394 CLAMPING RANGE (MM) : 5 - 10 OVERALL LENGTH (IN) : 1.792 BUSHING : Special Elastomer LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.985 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53112886
Product Name 53112886 - LAPP SKINTOP® CLICK-R Strain Relief Cable Gland - M20 - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605030R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 2705216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 1.1 to 1.52 inch (28 to 38.5 mm)
View Details
Traction Relief Cable Gland - 4305503 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.6299 inch (16 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details