Lapp Tannehill 53111620 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M20 x 1.5 - Gray - No Locknut OLF53111620

Description
LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53111620. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111620 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM FLEX THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.275 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 3.979 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.985 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53111620. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111620 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM FLEX THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.275 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 3.979 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.985 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
53111620 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M20 x 1.5 - Gray - No Locknut - OLF53111620 - Lapp Tannehill
Savage, MN, United States
53111620 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M20 x 1.5 - Gray - No Locknut
OLF53111620
53111620 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M20 x 1.5 - Gray - No Locknut OLF53111620
LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53111620. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111620 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM FLEX THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.275 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 3.979 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.985 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53111620.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111620 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM FLEX THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.275 - 0.512 CLAMPING RANGE (MM) : 7 - 13 OVERALL LENGTH (IN) : 3.979 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.985 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53111620
Product Name 53111620 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M20 x 1.5 - Gray - No Locknut
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605028R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Through Type Brass Cable Glands - MIV-Through Type Brass Cable Glands - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details