Lapp Tannehill 53111460 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 50 Metric - Light Gray - Standard Thread OLF53111460

Description
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111460. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111460 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (MM) : 12 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (MM) : 27-35 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved
Description
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111460. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111460 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (MM) : 12 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (MM) : 27-35 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
53111460 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 50 Metric - Light Gray - Standard Thread - OLF53111460 - Lapp Tannehill
Savage, MN, United States
53111460 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 50 Metric - Light Gray - Standard Thread
OLF53111460
53111460 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 50 Metric - Light Gray - Standard Thread OLF53111460
LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111460. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111460 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (MM) : 12 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (MM) : 27-35 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

LAPP's SKINTOP® ST-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners and hot water. LAPP part number 53111460.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53111460 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® ST-M THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (MM) : 12 BODY MATERIAL : Polyamide COLOR : Light gray CLAMPING RANGE (MM) : 27-35 BUSHING : CR LOCKNUT : Not Included DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 IP69 STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF53111460
Product Name 53111460 - LAPP SKINTOP® ST-M Strain Relief Cable Gland - 50 Metric - Light Gray - Standard Thread
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Brass Cable Gland(S type) - MIV-METAL CABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Gland, Metric, Emc, M32X1.5, Lt; Thread Size Imperial Amp Te Connectivity - 24M5124 - Newark, An Avnet Company
Specs
Material Brass; Brass
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details