EGS-1-80 5.05 .1% RWR81S5R05BS S70
RES 5.05ohm 1W 0.1% WW AXIAL
5.05 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S5R05BSS70 | RWR81S5R05BSS70 | RWR81S5R05BSS70-ND |
| Product Name | Wirewound Resistors | RES 5.05 OHM 1W 0.1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 5.05 ohms | 5.05 ohms | 5.05 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 1 watts | 1 watts |