Vishay Intertechnology, Inc. Through Hole Resistors RWR81S56R2FSBSL

Description
56.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
56.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S56R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S56R2FSBSL-ND
Through Hole Resistors RWR81S56R2FSBSL-ND
56.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

56.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 56.2 OHM 1W 1% WW AXIAL - RWR81S56R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1W 1% WW AXIAL
RWR81S56R2FSBSL
RES 56.2 OHM 1W 1% WW AXIAL RWR81S56R2FSBSL
RES 56.2ohm 1W 1% WW AXIAL

RES 56.2ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S56R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S56R2FSBSL
Wirewound Resistors 3110-RWR81S56R2FSBSL
EGS-1-80 56.2 1% RWR81S56R2FS BSL

EGS-1-80 56.2 1% RWR81S56R2FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S56R2FSBSL-ND RWR81S56R2FSBSL 3110-RWR81S56R2FSBSL
Product Name Through Hole Resistors RES 56.2 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 4.7 to 100 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers