Vishay Intertechnology, Inc. RES 5.23 OHM 1W 1% WW AXIAL RWR81S5R23FSS70

Description
RES 5.23ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.23ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23 OHM 1W 1% WW AXIAL - RWR81S5R23FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23 OHM 1W 1% WW AXIAL
RWR81S5R23FSS70
RES 5.23 OHM 1W 1% WW AXIAL RWR81S5R23FSS70
RES 5.23ohm 1W 1% WW AXIAL

RES 5.23ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S5R23FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5R23FSS70-ND
Through Hole Resistors RWR81S5R23FSS70-ND
5.23 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.23 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S5R23FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R23FSS70
Wirewound Resistors 3110-RWR81S5R23FSS70
EGS-1-80 5.23 1% RWR81S5R23FS S70

EGS-1-80 5.23 1% RWR81S5R23FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S5R23FSS70 RWR81S5R23FSS70-ND 3110-RWR81S5R23FSS70
Product Name RES 5.23 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.23 ohms 5.23 ohms 5.23 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details