Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4R99FPB12

Description
EGS-1-80 4.99 1% RWR81S4R99FP B12
Request a Quote Datasheet
Description
EGS-1-80 4.99 1% RWR81S4R99FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4R99FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4R99FPB12
Wirewound Resistors 3110-RWR81S4R99FPB12
EGS-1-80 4.99 1% RWR81S4R99FP B12

EGS-1-80 4.99 1% RWR81S4R99FP B12

Supplier's Site Datasheet
RES 4.99 OHM 1W 1% WW AXIAL - RWR81S4R99FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1W 1% WW AXIAL
RWR81S4R99FPB12
RES 4.99 OHM 1W 1% WW AXIAL RWR81S4R99FPB12
RES 4.99ohm 1W 1% WW AXIAL

RES 4.99ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4R99FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4R99FPB12-ND
Through Hole Resistors RWR81S4R99FPB12-ND
4.99 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.99 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S4R99FPB12 RWR81S4R99FPB12 RWR81S4R99FPB12-ND
Product Name Wirewound Resistors RES 4.99 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details