5.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-1-80 5.1 1% RWR81S5R10FR S73
RES 5.1ohm 1W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR81S5R10FRS73-ND | 3110-RWR81S5R10FRS73 | RWR81S5R10FRS73 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 5.1 OHM 1W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 5.1 ohms | 5.1 ohms | 5.1 ohms |