Vishay Intertechnology, Inc. Through Hole Resistors RWR81S5R00FSBSL

Description
5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S5R00FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5R00FSBSL-ND
Through Hole Resistors RWR81S5R00FSBSL-ND
5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5 OHM 1W 1% WW AXIAL - RWR81S5R00FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 1W 1% WW AXIAL
RWR81S5R00FSBSL
RES 5 OHM 1W 1% WW AXIAL RWR81S5R00FSBSL
RES 5ohm 1W 1% WW AXIAL

RES 5ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S5R00FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R00FSBSL
Wirewound Resistors 3110-RWR81S5R00FSBSL
EGS-1-80 5 1% RWR81S5R00FS BSL

EGS-1-80 5 1% RWR81S5R00FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S5R00FSBSL-ND RWR81S5R00FSBSL 3110-RWR81S5R00FSBSL
Product Name Through Hole Resistors RES 5 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR91JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details