Vishay Intertechnology, Inc. RES 523 OHM 1W 1% WW AXIAL RWR81S5230FRRSL

Description
RES 523ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 523ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1W 1% WW AXIAL - RWR81S5230FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1W 1% WW AXIAL
RWR81S5230FRRSL
RES 523 OHM 1W 1% WW AXIAL RWR81S5230FRRSL
RES 523ohm 1W 1% WW AXIAL

RES 523ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S5230FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5230FRRSL
Wirewound Resistors 3110-RWR81S5230FRRSL
EGS-1-80 523 1% RWR81S5230FR RSL

EGS-1-80 523 1% RWR81S5230FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S5230FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5230FRRSL-ND
Through Hole Resistors RWR81S5230FRRSL-ND
523 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

523 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S5230FRRSL 3110-RWR81S5230FRRSL RWR81S5230FRRSL-ND
Product Name RES 523 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523 ohms 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details