Vishay Intertechnology, Inc. RES 536 OHM 1W 0.1% WW AXIAL RWR81S5360BSS70

Description
RES 536ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 536ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 1W 0.1% WW AXIAL - RWR81S5360BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1W 0.1% WW AXIAL
RWR81S5360BSS70
RES 536 OHM 1W 0.1% WW AXIAL RWR81S5360BSS70
RES 536ohm 1W 0.1% WW AXIAL

RES 536ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S5360BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5360BSS70
Wirewound Resistors 3110-RWR81S5360BSS70
EGS-1-80 536 .1% RWR81S5360BS S70

EGS-1-80 536 .1% RWR81S5360BS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S5360BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5360BSS70-ND
Through Hole Resistors RWR81S5360BSS70-ND
536 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S5360BSS70 3110-RWR81S5360BSS70 RWR81S5360BSS70-ND
Product Name RES 536 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details