Vishay Intertechnology, Inc. RES 576 OHM 1W 0.1% WW AXIAL RWR81S5760BSB12

Description
RES 576ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 576ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1W 0.1% WW AXIAL - RWR81S5760BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1W 0.1% WW AXIAL
RWR81S5760BSB12
RES 576 OHM 1W 0.1% WW AXIAL RWR81S5760BSB12
RES 576ohm 1W 0.1% WW AXIAL

RES 576ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S5760BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5760BSB12
Wirewound Resistors 3110-RWR81S5760BSB12
EGS-1-80 576 .1% RWR81S5760BS B12

EGS-1-80 576 .1% RWR81S5760BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S5760BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5760BSB12-ND
Through Hole Resistors RWR81S5760BSB12-ND
576 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

576 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S5760BSB12 3110-RWR81S5760BSB12 RWR81S5760BSB12-ND
Product Name RES 576 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576 ohms 576 ohms 576 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers