Vishay Intertechnology, Inc. RES 576 OHM 1W 1% WW AXIAL RWR81S5760FRS73

Description
RES 576ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 576ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1W 1% WW AXIAL - RWR81S5760FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1W 1% WW AXIAL
RWR81S5760FRS73
RES 576 OHM 1W 1% WW AXIAL RWR81S5760FRS73
RES 576ohm 1W 1% WW AXIAL

RES 576ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S5760FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5760FRS73-ND
Through Hole Resistors RWR81S5760FRS73-ND
576 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

576 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S5760FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5760FRS73
Wirewound Resistors 3110-RWR81S5760FRS73
EGS-1-80 576 1% RWR81S5760FR S73

EGS-1-80 576 1% RWR81S5760FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S5760FRS73 RWR81S5760FRS73-ND 3110-RWR81S5760FRS73
Product Name RES 576 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576 ohms 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details