EGS-1-80 517 .1% RWR81S5170BR BSL
517 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 517ohm 1W 0.1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S5170BRBSL | RWR81S5170BRBSL-ND | RWR81S5170BRBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 517 OHM 1W 0.1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 517 ohms | 517 ohms | 517 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |