Vishay Intertechnology, Inc. Through Hole Resistors RWR81S5R23FSS73

Description
5.23 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.23 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S5R23FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5R23FSS73-ND
Through Hole Resistors RWR81S5R23FSS73-ND
5.23 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.23 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.23 OHM 1W 1% WW AXIAL - RWR81S5R23FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23 OHM 1W 1% WW AXIAL
RWR81S5R23FSS73
RES 5.23 OHM 1W 1% WW AXIAL RWR81S5R23FSS73
RES 5.23ohm 1W 1% WW AXIAL

RES 5.23ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S5R23FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R23FSS73
Wirewound Resistors 3110-RWR81S5R23FSS73
EGS-1-80 5.23 1% RWR81S5R23FS S73

EGS-1-80 5.23 1% RWR81S5R23FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S5R23FSS73-ND RWR81S5R23FSS73 3110-RWR81S5R23FSS73
Product Name Through Hole Resistors RES 5.23 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.23 ohms 5.23 ohms 5.23 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers