Vishay Intertechnology, Inc. Wirewound Resistors RWR81S5R40FSRSL

Description
EGS-1-80 5.4 1% RWR81S5R40FS RSL
Request a Quote Datasheet
Description
EGS-1-80 5.4 1% RWR81S5R40FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S5R40FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R40FSRSL
Wirewound Resistors 3110-RWR81S5R40FSRSL
EGS-1-80 5.4 1% RWR81S5R40FS RSL

EGS-1-80 5.4 1% RWR81S5R40FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S5R40FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5R40FSRSL-ND
Through Hole Resistors RWR81S5R40FSRSL-ND
5.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.4 OHM 1W 1% WW AXIAL - RWR81S5R40FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.4 OHM 1W 1% WW AXIAL
RWR81S5R40FSRSL
RES 5.4 OHM 1W 1% WW AXIAL RWR81S5R40FSRSL
RES 5.4ohm 1W 1% WW AXIAL

RES 5.4ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S5R40FSRSL RWR81S5R40FSRSL-ND RWR81S5R40FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 5.4 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 5.4 ohms 5.4 ohms 5.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details