Vishay Intertechnology, Inc. RES 500 OHM 1W 0.1% WW AXIAL RWR81S5000BRB12

Description
RES 500ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 500ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 1W 0.1% WW AXIAL - RWR81S5000BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1W 0.1% WW AXIAL
RWR81S5000BRB12
RES 500 OHM 1W 0.1% WW AXIAL RWR81S5000BRB12
RES 500ohm 1W 0.1% WW AXIAL

RES 500ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S5000BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5000BRB12-ND
Through Hole Resistors RWR81S5000BRB12-ND
500 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S5000BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5000BRB12
Wirewound Resistors 3110-RWR81S5000BRB12
EGS-1-80 500 .1% RWR81S5000BR B12

EGS-1-80 500 .1% RWR81S5000BR B12

Supplier's Site Datasheet
500 OHM 1W Resistor - 53-RWR81S5000BRB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 1W Resistor
53-RWR81S5000BRB12
500 OHM 1W Resistor 53-RWR81S5000BRB12
RES 500 OHM 1W 0.1% WW AXIAL Product overview: RWR81S5000BRB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR81S5000BRB12 can be used for catalog matching and distributor lookup.

RES 500 OHM 1W 0.1% WW AXIAL Product overview: RWR81S5000BRB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR81S5000BRB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR81S5000BRB12 RWR81S5000BRB12-ND 3110-RWR81S5000BRB12 53-RWR81S5000BRB12
Product Name RES 500 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors 500 OHM 1W Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial Axial
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details