Vishay Intertechnology, Inc. RES 549 OHM 1W 1% WW AXIAL RWR81S5490FSS73

Description
RES 549ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 549ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1W 1% WW AXIAL - RWR81S5490FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1W 1% WW AXIAL
RWR81S5490FSS73
RES 549 OHM 1W 1% WW AXIAL RWR81S5490FSS73
RES 549ohm 1W 1% WW AXIAL

RES 549ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S5490FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5490FSS73
Wirewound Resistors 3110-RWR81S5490FSS73
EGS-1-80 549 1% RWR81S5490FS S73

EGS-1-80 549 1% RWR81S5490FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S5490FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5490FSS73-ND
Through Hole Resistors RWR81S5490FSS73-ND
549 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

549 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S5490FSS73 3110-RWR81S5490FSS73 RWR81S5490FSS73-ND
Product Name RES 549 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549 ohms 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details