Vishay Intertechnology, Inc. Wirewound Resistors RWR81S53R6FRRSL

Description
EGS-1-80 53.6 1% RWR81S53R6FR RSL
Request a Quote Datasheet
Description
EGS-1-80 53.6 1% RWR81S53R6FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S53R6FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S53R6FRRSL
Wirewound Resistors 3110-RWR81S53R6FRRSL
EGS-1-80 53.6 1% RWR81S53R6FR RSL

EGS-1-80 53.6 1% RWR81S53R6FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S53R6FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S53R6FRRSL-ND
Through Hole Resistors RWR81S53R6FRRSL-ND
53.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

53.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 53.6 OHM 1W 1% WW AXIAL - RWR81S53R6FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1W 1% WW AXIAL
RWR81S53R6FRRSL
RES 53.6 OHM 1W 1% WW AXIAL RWR81S53R6FRRSL
RES 53.6ohm 1W 1% WW AXIAL

RES 53.6ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S53R6FRRSL RWR81S53R6FRRSL-ND RWR81S53R6FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 53.6 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details