EGS-1-80 55.6 1% RWR81S55R6FR S73
RES 55.6ohm 1W 1% WW AXIAL
55.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S55R6FRS73 | RWR81S55R6FRS73 | RWR81S55R6FRS73-ND |
| Product Name | Wirewound Resistors | RES 55.6 OHM 1W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 55.6 ohms | 55.6 ohms | 55.6 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 1 watts | 1 watts |