Vishay Intertechnology, Inc. Through Hole Resistors RWR81S52R3FRRSL

Description
52.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
52.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S52R3FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S52R3FRRSL-ND
Through Hole Resistors RWR81S52R3FRRSL-ND
52.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

52.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 52.3 OHM 1W 1% WW AXIAL - RWR81S52R3FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1W 1% WW AXIAL
RWR81S52R3FRRSL
RES 52.3 OHM 1W 1% WW AXIAL RWR81S52R3FRRSL
RES 52.3ohm 1W 1% WW AXIAL

RES 52.3ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S52R3FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S52R3FRRSL
Wirewound Resistors 3110-RWR81S52R3FRRSL
EGS-1-80 52.3 1% RWR81S52R3FR RSL

EGS-1-80 52.3 1% RWR81S52R3FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S52R3FRRSL-ND RWR81S52R3FRRSL 3110-RWR81S52R3FRRSL
Product Name Through Hole Resistors RES 52.3 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers