Vishay Intertechnology, Inc. 500 OHM 1W Resistor RWR81S5000BRRSL

Description
RES 500 OHM 1W 0.1% WW AXIAL Product overview: RWR81S5000BRRSL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR81S5000BRRSL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 500 OHM 1W 0.1% WW AXIAL Product overview: RWR81S5000BRRSL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR81S5000BRRSL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 OHM 1W Resistor - 53-RWR81S5000BRRSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 1W Resistor
53-RWR81S5000BRRSL
500 OHM 1W Resistor 53-RWR81S5000BRRSL
RES 500 OHM 1W 0.1% WW AXIAL Product overview: RWR81S5000BRRSL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR81S5000BRRSL can be used for catalog matching and distributor lookup.

RES 500 OHM 1W 0.1% WW AXIAL Product overview: RWR81S5000BRRSL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR81S5000BRRSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 500 OHM 1W 0.1% WW AXIAL - RWR81S5000BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1W 0.1% WW AXIAL
RWR81S5000BRRSL
RES 500 OHM 1W 0.1% WW AXIAL RWR81S5000BRRSL
RES 500ohm 1W 0.1% WW AXIAL

RES 500ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S5000BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5000BRRSL-ND
Through Hole Resistors RWR81S5000BRRSL-ND
500 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1090169-RWR81S5000BRRSL
Resistors - Through Hole Resistors 1090169-RWR81S5000BRRSL
Win Source Part Number: 1090169-RWR81S5000BR RSL Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39007, RWR81S Features: Military, Moisture Resistant Package: Tape & Reel (TR) Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±20ppm/°C Failure Rate: R (0.01%) Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 500 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.085" Dia x 0.250" L (2.16mm x 6.35mm) Alternative Parts (Cross-Reference): RWR81S4990BSB12; RWR80S4990BSB12; CMF60500R00BEEK; RN65E5000BB14; RN55E5000BB14; CMF60500R00BEBF; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: RWR81S5000BRRSL-MIL Base Product Number: RWR81 RoHS Status: RoHS non-compliant

Win Source Part Number: 1090169-RWR81S5000BRRSL
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39007, RWR81S
Features: Military, Moisture Resistant
Package: Tape & Reel (TR)
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±20ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 500 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 0.085" Dia x 0.250" L (2.16mm x 6.35mm)
Alternative Parts (Cross-Reference): RWR81S4990BSB12; RWR80S4990BSB12; CMF60500R00BEEK; RN65E5000BB14; RN55E5000BB14; CMF60500R00BEBF;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: RWR81S5000BRRSL-MIL
Base Product Number: RWR81
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S5000BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5000BRRSL
Wirewound Resistors 3110-RWR81S5000BRRSL
EGS-1-80 500 .1% RWR81S5000BR RSL

EGS-1-80 500 .1% RWR81S5000BR RSL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors
Product Number 53-RWR81S5000BRRSL RWR81S5000BRRSL RWR81S5000BRRSL-ND 1090169-RWR81S5000BRRSL 3110-RWR81S5000BRRSL
Product Name 500 OHM 1W Resistor RES 500 OHM 1W 0.1% WW AXIAL Through Hole Resistors Resistors - Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Axial Leads Axial Leads; Axial
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers